MSM10C-01 4.7K 2% K M8340106K4701GC D03
4.7k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Res Thick Film NET 4.7K Ohm 2% 1.8W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistor, Capacitor Networks | Resistors | Resistors |
| Product Number | 3110-M8340106K4701GCD03 | 541-M8340106K4701GCD03-ND | M8340106K4701GCD03 |
| Product Name | Resistor Networks & Arrays | Resistor Networks, Arrays | Res Thick Film NET 4.7K Ohm 2% 1.8W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube |
| Configuration | Chip Array | Chip Array | |
| Packing Method | Tube | ||
| Resistance Range | 4700 ohms | 4700 ohms | |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | 100 ±ppm/°C |