Vishay Intertechnology, Inc. Through Hole Resistors MAX65K000B

Description
65 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil
Request a Quote Datasheet
Description
65 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MAX65K000B-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MAX65K000B-ND
Through Hole Resistors MAX65K000B-ND
65 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil

65 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MAX65K000B-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers