DigiKey Resistor Networks, Arrays MAX5490TA05000+TDKR-ND

Description
16.67k, 83.33k Ohm 67.2mW Power Per Element Voltage Divider 2 Resistor Network/Array ±35ppm/°C TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
16.67k, 83.33k Ohm 67.2mW Power Per Element Voltage Divider 2 Resistor Network/Array ±35ppm/°C TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MAX5490TA05000+TDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MAX5490TA05000+TDKR-ND
Resistor Networks, Arrays MAX5490TA05000+TDKR-ND
16.67k, 83.33k Ohm 67.2mW Power Per Element Voltage Divider 2 Resistor Network/Array ±35ppm/°C TO-236-3, SC-59, SOT-23-3

16.67k, 83.33k Ohm 67.2mW Power Per Element Voltage Divider 2 Resistor Network/Array ±35ppm/°C TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MAX5490TA05000+TDKR-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3
Resistance Range 16670 to 83330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - 175-MAX5492PA01500+TCT-ND - DigiKey
Specs
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SC-74A, SOT-753
View Details
Resistor Networks, Arrays - 175-MAX5492LC10000+TCT-ND - DigiKey
Specs
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SC-74A, SOT-753
View Details
Resistor Networks, Arrays - 175-MAX5491NA01500+TTR-ND - DigiKey
Specs
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3
View Details
Resistor Networks, Arrays - 175-MAX5491LB01000+TDKR-ND - DigiKey
Specs
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3
View Details