Vishay Intertechnology, Inc. Through Hole Resistors MAX85K000B

Description
85 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil
Request a Quote Datasheet
Description
85 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MAX85K000B-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MAX85K000B-ND
Through Hole Resistors MAX85K000B-ND
85 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil

85 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MAX85K000B-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers