MSM08A-01 10K 2% K M8340108K1002GC D03
Res Thick Film NET 10K Ohm 2% 21/25W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube
10k Ohm ±2% 120mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistor, Capacitor Networks | Resistors | Resistors |
| Product Number | 3110-M8340108K1002GCD03 | M8340108K1002GCD03 | 541-M8340108K1002GCD03-ND |
| Product Name | Resistor Networks & Arrays | Res Thick Film NET 10K Ohm 2% 21/25W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | |
| Packing Method | Tube | ||
| Resistance Range | 10000 ohms | 10000 ohms | |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | 100 ±ppm/°C |