Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340107K1002GCD03

Description
MSM06A-01 10K 2% K M8340107K1002GC D03
Request a Quote Datasheet
Description
MSM06A-01 10K 2% K M8340107K1002GC D03
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340107K1002GCD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340107K1002GCD03
Resistor Networks & Arrays 3110-M8340107K1002GCD03
MSM06A-01 10K 2% K M8340107K1002GC D03

MSM06A-01 10K 2% K M8340107K1002GC D03

Supplier's Site Datasheet
Resistor Networks, Arrays - 541-M8340107K1002GCD03-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
541-M8340107K1002GCD03-ND
Resistor Networks, Arrays 541-M8340107K1002GCD03-ND
10k Ohm ±2% 120mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

10k Ohm ±2% 120mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
Res Thick Film NET 10K Ohm 2% 3/5W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Tube - M8340107K1002GCD03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 10K Ohm 2% 3/5W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Tube
M8340107K1002GCD03
Res Thick Film NET 10K Ohm 2% 3/5W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Tube M8340107K1002GCD03
Res Thick Film NET 10K Ohm 2% 3/5W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Tube

Res Thick Film NET 10K Ohm 2% 3/5W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Tube

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Resistor, Capacitor Networks Resistors Resistors
Product Number 3110-M8340107K1002GCD03 541-M8340107K1002GCD03-ND M8340107K1002GCD03
Product Name Resistor Networks & Arrays Resistor Networks, Arrays Res Thick Film NET 10K Ohm 2% 3/5W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Tube
Configuration Chip Array Chip Array
Packing Method Tube
Resistance Range 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers