Bourns, Inc. Gas Discharge Tubes 2056-09-B2LF

Description
3 Pole Radial GDT 90V 5kA 2056
Request a Quote Datasheet
Description
3 Pole Radial GDT 90V 5kA 2056
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tubes - 7687581 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gas Discharge Tubes
7687581
Gas Discharge Tubes 7687581
3 Pole Radial GDT 90V 5kA 2056

3 Pole Radial GDT 90V 5kA 2056

Supplier's Site
Gas Discharge Tubes - 1729823 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gas Discharge Tubes
1729823
Gas Discharge Tubes 1729823
3 Pole Radial GDT 90V 5kA 2056

3 Pole Radial GDT 90V 5kA 2056

Supplier's Site
Gas Discharge Tube Arresters (GDT) - 2056-09-B2LF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2056-09-B2LF-ND
Gas Discharge Tube Arresters (GDT) 2056-09-B2LF-ND
Gas Discharge Tube 90V 5000A (5kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 90V 5000A (5kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 90V, 3E; Product Range Bourns - 43W4580 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 90V, 3E; Product Range Bourns
43W4580
Gas Discharge Tube, 90V, 3E; Product Range Bourns 43W4580
GAS DISCHARGE TUBE, 90V, 3E; Product Range:2056 Series; DC Breakover Voltage:90V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:850V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

GAS DISCHARGE TUBE, 90V, 3E; Product Range:2056 Series; DC Breakover Voltage:90V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:850V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet
Gas Discharge Tube, 90V, Radial; Product Range Bourns - 52W8926 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 90V, Radial; Product Range Bourns
52W8926
Gas Discharge Tube, 90V, Radial; Product Range Bourns 52W8926
GAS DISCHARGE TUBE, 90V, RADIAL; Product Range:2056 Series; DC Breakover Voltage:90V; GDT Case Style:Radial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:850V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 90V, RADIAL; Product Range:2056 Series; DC Breakover Voltage:90V; GDT Case Style:Radial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:850V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 7687581 2056-09-B2LF-ND 43W4580
Product Name Gas Discharge Tubes Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 90V, 3E; Product Range Bourns
Package Type Through Hole Radial Leads; Radial Through Hole Radial Leads; Axial Cylinder, 3 Lead (Radial Bend) Through Hole Radial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1839308 - RS Components, Ltd.
Specs
Package Type Socket mount
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube Arresters (GDT) - 3628-3409.31.0001-ND - DigiKey
Specs
Application Industrial
Package Type Connectorized; Module
Rated Current 20000 amps
View Details