Bourns, Inc. Gas Discharge Tubes 2046-09-C2LF

Description
Radial 3E GDT 8 dia x 10mm 20kA 90V
Request a Quote Datasheet
Description
Radial 3E GDT 8 dia x 10mm 20kA 90V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tubes - 7858342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gas Discharge Tubes
7858342
Gas Discharge Tubes 7858342
Radial 3E GDT 8 dia x 10mm 20kA 90V

Radial 3E GDT 8 dia x 10mm 20kA 90V

Supplier's Site
Gas Discharge Tubes - 1728605 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gas Discharge Tubes
1728605
Gas Discharge Tubes 1728605
Radial 3E GDT 8 dia x 10mm 20kA 90V

Radial 3E GDT 8 dia x 10mm 20kA 90V

Supplier's Site
Gas Discharge Tube Arresters (GDT) - 2046-09-C2LF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2046-09-C2LF-ND
Gas Discharge Tube Arresters (GDT) 2046-09-C2LF-ND
Gas Discharge Tube 90V 10000A (10kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 90V 10000A (10kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Gd Tube, 3Pol, 20Ka, 90V, Radial; Product Range Bourns - 97W3426 - Newark, An Avnet Company
Chicago, IL, United States
Gd Tube, 3Pol, 20Ka, 90V, Radial; Product Range Bourns
97W3426
Gd Tube, 3Pol, 20Ka, 90V, Radial; Product Range Bourns 97W3426
GD TUBE, 3POL, 20KA, 90V, RADIAL; Product Range:2046 Series; DC Breakover Voltage:90V; GDT Case Style:Radial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

GD TUBE, 3POL, 20KA, 90V, RADIAL; Product Range:2046 Series; DC Breakover Voltage:90V; GDT Case Style:Radial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 7858342 2046-09-C2LF-ND 97W3426
Product Name Gas Discharge Tubes Gas Discharge Tube Arresters (GDT) Gd Tube, 3Pol, 20Ka, 90V, Radial; Product Range Bourns
Package Type Through hole Through Hole Radial Leads; Axial Cylinder, 3 Lead (Radial Bend) Through Hole Radial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1839353 - RS Components, Ltd.
Specs
Package Type Socket mount
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 3 Electrode - BT S Radial Leaded - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Through Hole Radial Leads
Capacitance Range 0.5000 to 0.9000 pF
View Details