Bourns, Inc. Gas Discharge Tubes 2057-12-BLF

Description
Bourns 2057-12-BLF Gas Discharge Tube
Request a Quote Datasheet
Description
Bourns 2057-12-BLF Gas Discharge Tube
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tubes - 7687626 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gas Discharge Tubes
7687626
Gas Discharge Tubes 7687626
Bourns 2057-12-BLF Gas Discharge Tube

Bourns 2057-12-BLF Gas Discharge Tube

Supplier's Site
Gas Discharge Tubes - 1729659 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gas Discharge Tubes
1729659
Gas Discharge Tubes 1729659
Bourns 2057-12-BLF Gas Discharge Tube

Bourns 2057-12-BLF Gas Discharge Tube

Supplier's Site
Gas Discharge Tube Arresters (GDT) - 2057-12-BLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2057-12-BLF-ND
Gas Discharge Tube Arresters (GDT) 2057-12-BLF-ND
Gas Discharge Tube 120V 5000A (5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 120V 5000A (5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 120V; Product Range Bourns - 43W4632 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 120V; Product Range Bourns
43W4632
Gas Discharge Tube, 120V; Product Range Bourns 43W4632
GAS DISCHARGE TUBE, 120V; Product Range:2057 Series; DC Breakover Voltage:120V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

GAS DISCHARGE TUBE, 120V; Product Range:2057 Series; DC Breakover Voltage:120V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet
Gas Discharge Tube, 120V, Axial; Product Range Bourns - 52W8978 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 120V, Axial; Product Range Bourns
52W8978
Gas Discharge Tube, 120V, Axial; Product Range Bourns 52W8978
GAS DISCHARGE TUBE, 120V, AXIAL; Product Range:2057 Series; DC Breakover Voltage:120V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 120V, AXIAL; Product Range:2057 Series; DC Breakover Voltage:120V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 7687626 2057-12-BLF-ND 43W4632
Product Name Gas Discharge Tubes Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 120V; Product Range Bourns
Package Type Through Hole Axial Wire leads; Axial Through Hole Axial Wire leads; Axial Cylinder Through Hole Axial Wire leads
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031070 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 2029-35-SM-RPLFTR-ND - DigiKey
Specs
Application Industrial
Features Tape and Reel Packaging
Package Type Surface Mount; 2-SMD Cylinder Square End
View Details