Bourns, Inc. Gas Discharge Tubes 2049-07-BLF

Description
Bourns 2049-07-BLF Gas Discharge Tube
Request a Quote Datasheet
Description
Bourns 2049-07-BLF Gas Discharge Tube
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tubes - 1729718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gas Discharge Tubes
1729718
Gas Discharge Tubes 1729718
Bourns 2049-07-BLF Gas Discharge Tube

Bourns 2049-07-BLF Gas Discharge Tube

Supplier's Site
Gas Discharge Tubes - 7687480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gas Discharge Tubes
7687480
Gas Discharge Tubes 7687480
Bourns 2049-07-BLF Gas Discharge Tube

Bourns 2049-07-BLF Gas Discharge Tube

Supplier's Site
Gas Discharge Tube Arresters (GDT) - 2049-07-BLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2049-07-BLF-ND
Gas Discharge Tube Arresters (GDT) 2049-07-BLF-ND
Gas Discharge Tube 75V 15000A (15kA) ±30% 2 Pole Through Hole

Gas Discharge Tube 75V 15000A (15kA) ±30% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 70V, 15Ka; Product Range Bourns - 43W4536 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 70V, 15Ka; Product Range Bourns
43W4536
Gas Discharge Tube, 70V, 15Ka; Product Range Bourns 43W4536
GAS DISCHARGE TUBE, 70V, 15KA; Product Range:2049 Series; DC Breakover Voltage:75V; GDT Case Style:Axial Leaded; Impulse Discharge Current:15kA; Impulse Sparkover Voltage:600V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

GAS DISCHARGE TUBE, 70V, 15KA; Product Range:2049 Series; DC Breakover Voltage:75V; GDT Case Style:Axial Leaded; Impulse Discharge Current:15kA; Impulse Sparkover Voltage:600V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 1729718 2049-07-BLF-ND 43W4536
Product Name Gas Discharge Tubes Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 70V, 15Ka; Product Range Bourns
Package Type Through Hole Axial Wire leads; Axial Through Hole Axial Wire leads; Axial Cylinder Through Hole Axial Wire leads
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469898 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Rated Voltage 5800 volts
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 3 Electrode - BM Standard - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS
Package Type Through Hole Axial Wire leads
Capacitance Range 0.2000 to 0.5000 pF
View Details