Bourns, Inc. Gas Discharge Tubes 2095-400-BLF

Description
Bourns 2095-400-BLF Gas Discharge Tube
Request a Quote Datasheet
Description
Bourns 2095-400-BLF Gas Discharge Tube
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tubes - 1729822 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gas Discharge Tubes
1729822
Gas Discharge Tubes 1729822
Bourns 2095-400-BLF Gas Discharge Tube

Bourns 2095-400-BLF Gas Discharge Tube

Supplier's Site
Gas Discharge Tube Arresters (GDT) - 2095-400-BLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2095-400-BLF-ND
Gas Discharge Tube Arresters (GDT) 2095-400-BLF-ND
Gas Discharge Tube 4000V 5000A (5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 4000V 5000A (5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 4Kv, Axial; Product Range Bourns - 94T5415 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 4Kv, Axial; Product Range Bourns
94T5415
Gas Discharge Tube, 4Kv, Axial; Product Range Bourns 94T5415
GAS DISCHARGE TUBE, 4KV, AXIAL; Product Range:2095 Series; DC Breakover Voltage:4kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:5.5kV RoHS Compliant: Yes

GAS DISCHARGE TUBE, 4KV, AXIAL; Product Range:2095 Series; DC Breakover Voltage:4kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:5.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 1729822 2095-400-BLF-ND 94T5415
Product Name Gas Discharge Tubes Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 4Kv, Axial; Product Range Bourns
Package Type Through Hole Axial Wire leads; Axial Through Hole Axial Wire leads; Axial Cylinder Through Hole Axial Wire leads
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1678420 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - Specialty Electrodes - BG - CITEL SURGE PROTECTION
Specs
Capacitance Range 4 pF
Rated Voltage 1500 volts
Rated Voltage 255 volts
View Details