Bourns, Inc. Gas Discharge Tubes 2031-23T-SM-RPLF

Description
Miniature 2 pole gas discharge tube 185V
Request a Quote Datasheet
Description
Miniature 2 pole gas discharge tube 185V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tubes - 1814388 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gas Discharge Tubes
1814388
Gas Discharge Tubes 1814388
Miniature 2 pole gas discharge tube 185V

Miniature 2 pole gas discharge tube 185V

Supplier's Site
Gas Discharge Tubes - 1814442P - RS Components, Ltd.
Corby, Northants, United Kingdom
Gas Discharge Tubes
1814442P
Gas Discharge Tubes 1814442P
Miniature 2 pole gas discharge tube 185V

Miniature 2 pole gas discharge tube 185V

Supplier's Site
Gas Discharge Tubes - 1814442 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gas Discharge Tubes
1814442
Gas Discharge Tubes 1814442
Miniature 2 pole gas discharge tube 185V

Miniature 2 pole gas discharge tube 185V

Supplier's Site
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - 2031-23T-SM-RPLF
805743-2031-23T-SM-RPLF
Gas Discharge Tube Arresters (GDT) - 2031-23T-SM-RPLF 805743-2031-23T-SM-RPLF
Manufacturer: Bourns Inc. Win Source Part Number: 805743-2031-23T-SM-R PLF Packaging: Reel Mounting Style: SMD Voltage - DC Spark Over (Nom): 185V Impulse Discharge Current (8/20μs): 1000A (1kA) Number of Poles: 2 Fail Short: No Manufacturer Package: 2-SMD Cylinder Square End Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Part Number Series: 2031

Manufacturer: Bourns Inc.
Win Source Part Number: 805743-2031-23T-SM-RPLF
Packaging: Reel
Mounting Style: SMD
Voltage - DC Spark Over (Nom): 185V
Impulse Discharge Current (8/20μs): 1000A (1kA)
Number of Poles: 2
Fail Short: No
Manufacturer Package: 2-SMD Cylinder Square End
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Part Number Series: 2031

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 2031-23T-SM-RPLFTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2031-23T-SM-RPLFTR-ND
Gas Discharge Tube Arresters (GDT) 2031-23T-SM-RPLFTR-ND
Gas Discharge Tube 185V 1000A (1kA) 2 Pole Surface Mount

Gas Discharge Tube 185V 1000A (1kA) 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 2031-23T-SM-RPLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2031-23T-SM-RPLFDKR-ND
Gas Discharge Tube Arresters (GDT) 2031-23T-SM-RPLFDKR-ND
Gas Discharge Tube 185V 1000A (1kA) 2 Pole Surface Mount

Gas Discharge Tube 185V 1000A (1kA) 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 2031-23T-SM-RPLFCT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2031-23T-SM-RPLFCT-ND
Gas Discharge Tube Arresters (GDT) 2031-23T-SM-RPLFCT-ND
Gas Discharge Tube 185V 1000A (1kA) 2 Pole Surface Mount

Gas Discharge Tube 185V 1000A (1kA) 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube, Smd, 185V; Product Range Bourns - 68Y6606 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, Smd, 185V; Product Range Bourns
68Y6606
Gas Discharge Tube, Smd, 185V; Product Range Bourns 68Y6606
GAS DISCHARGE TUBE, SMD, 185V; Product Range:2031-xxT-SM Series; DC Breakover Voltage:185V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:1kA; Impulse Sparkover Voltage:650V; SVHC:No SVHC (15-Jan-2018); Suppressor Type:GasRoHS Compliant: Yes

GAS DISCHARGE TUBE, SMD, 185V; Product Range:2031-xxT-SM Series; DC Breakover Voltage:185V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:1kA; Impulse Sparkover Voltage:650V; SVHC:No SVHC (15-Jan-2018); Suppressor Type:GasRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 1814388 1814442P 805743-2031-23T-SM-RPLF 2031-23T-SM-RPLFTR-ND 2031-23T-SM-RPLFDKR-ND 68Y6606
Product Name Gas Discharge Tubes Gas Discharge Tubes Gas Discharge Tube Arresters (GDT) - 2031-23T-SM-RPLF Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, Smd, 185V; Product Range Bourns
Package Type Surface mount Surface Mount Surface Mount; 2-SMD Cylinder Square End Surface Mount; 2-SMD Cylinder Square End Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469893 - RS Components, Ltd.
Specs
Rated Voltage 2100 volts
View Details
Y06S-Series Two Electrode Gas Tube Arrester - Y06SZ-230A - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS
Construction Ceramic
View Details