Win Source Part Number: 963945-SA2-6300-CLT-
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SA2
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 6300 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 5000A (5kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Bourns Inc.
Other Names: SA2-6300-CLT-STDTR,S
Base Product Number: SA2-6300
Gas Discharge Tube 6300V 5000A (5kA) ±20% 2 Pole Through Hole
Gas Discharge Tube 6300V 5000A (5kA) ±20% 2 Pole Through Hole
GAS DISCHARGE TUBE, 6.3KV, AXIAL, FULL REEL; Product Range:SA2 Series; DC Breakover Voltage:6.3kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:9.2kV RoHS Compliant: Yes
GAS DISCHARGE TUBE, 6.3KV, AXIAL; Product Range:SA2 Series; DC Breakover Voltage:7.56kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:9.2kV RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 963945-SA2-6300-CLT-STD | 7804922 | 118-SA2-6300-CLT-STDCT-ND | 118-SA2-6300-CLT-STDTR-ND | 85W2655 |
| Product Name | Circuit Protection - Gas Discharge Tube Arresters (GDT) | Gas Discharge Tubes | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube, 6.3Kv, Axial, Full Reel; Product Range Bourns |
| Package Type | Through Hole Axial Wire leads; Axial | Through Hole Axial Wire leads; Axial Cylinder | Through Hole Axial Wire leads; Axial Cylinder | Through Hole Axial Wire leads |