Bourns, Inc. Gas Discharge Tube Arresters (GDT) - 2051-09-SM-RPLF 2051-09-SM-RPLF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 808402-2051-09-SM-RP LF Packaging: Reel Mounting Style: SMD Tolerance: ±30% Voltage - DC Spark Over (Nom): 90V Impulse Discharge Current (8/20μs): 2000A (2kA) Number of Poles: 2 Fail Short: No Manufacturer Package: 1812 (4532 Metric) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: 2051
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 808402-2051-09-SM-RP LF Packaging: Reel Mounting Style: SMD Tolerance: ±30% Voltage - DC Spark Over (Nom): 90V Impulse Discharge Current (8/20μs): 2000A (2kA) Number of Poles: 2 Fail Short: No Manufacturer Package: 1812 (4532 Metric) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: 2051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - 2051-09-SM-RPLF
808402-2051-09-SM-RPLF
Gas Discharge Tube Arresters (GDT) - 2051-09-SM-RPLF 808402-2051-09-SM-RPLF
Manufacturer: Bourns Inc. Win Source Part Number: 808402-2051-09-SM-RP LF Packaging: Reel Mounting Style: SMD Tolerance: ±30% Voltage - DC Spark Over (Nom): 90V Impulse Discharge Current (8/20μs): 2000A (2kA) Number of Poles: 2 Fail Short: No Manufacturer Package: 1812 (4532 Metric) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: 2051

Manufacturer: Bourns Inc.
Win Source Part Number: 808402-2051-09-SM-RPLF
Packaging: Reel
Mounting Style: SMD
Tolerance: ±30%
Voltage - DC Spark Over (Nom): 90V
Impulse Discharge Current (8/20μs): 2000A (2kA)
Number of Poles: 2
Fail Short: No
Manufacturer Package: 1812 (4532 Metric)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: 2051

Buy Now
Gas Discharge Tubes - 7334965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gas Discharge Tubes
7334965
Gas Discharge Tubes 7334965
2-electrode mini GDT 90V

2-electrode mini GDT 90V

Supplier's Site
Gas Discharge Tubes - 7334965P - RS Components, Ltd.
Corby, Northants, United Kingdom
Gas Discharge Tubes
7334965P
Gas Discharge Tubes 7334965P
2-electrode mini GDT 90V

2-electrode mini GDT 90V

Supplier's Site
Gas Discharge Tubes - 1729666 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gas Discharge Tubes
1729666
Gas Discharge Tubes 1729666
2-electrode mini GDT 90V

2-electrode mini GDT 90V

Supplier's Site
Gas Discharge Tube Arresters (GDT) - 2051-09-SM-RPLFCT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2051-09-SM-RPLFCT-ND
Gas Discharge Tube Arresters (GDT) 2051-09-SM-RPLFCT-ND
Gas Discharge Tube 90V 2000A (2kA) ±30% 2 Pole Surface Mount

Gas Discharge Tube 90V 2000A (2kA) ±30% 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 2051-09-SM-RPLFTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2051-09-SM-RPLFTR-ND
Gas Discharge Tube Arresters (GDT) 2051-09-SM-RPLFTR-ND
Gas Discharge Tube 90V 2000A (2kA) ±30% 2 Pole Surface Mount

Gas Discharge Tube 90V 2000A (2kA) ±30% 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 2051-09-SM-RPLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2051-09-SM-RPLFDKR-ND
Gas Discharge Tube Arresters (GDT) 2051-09-SM-RPLFDKR-ND
Gas Discharge Tube 90V 2000A (2kA) ±30% 2 Pole Surface Mount

Gas Discharge Tube 90V 2000A (2kA) ±30% 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube, 2P, 2Ka, 600V; Product Range Bourns - 39T9176 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 2Ka, 600V; Product Range Bourns
39T9176
Gas Discharge Tube, 2P, 2Ka, 600V; Product Range Bourns 39T9176
GAS DISCHARGE TUBE, 2P, 2KA, 600V; Product Range:2051 Series; DC Breakover Voltage:90V; GDT Case Style:SMD; Impulse Discharge Current:2kA; Impulse Sparkover Voltage:600V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 2KA, 600V; Product Range:2051 Series; DC Breakover Voltage:90V; GDT Case Style:SMD; Impulse Discharge Current:2kA; Impulse Sparkover Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet
Gas Discharge Tube, 2P, 2Ka, 600V, Full Reel; Product Range Bourns - 28X2695 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 2Ka, 600V, Full Reel; Product Range Bourns
28X2695
Gas Discharge Tube, 2P, 2Ka, 600V, Full Reel; Product Range Bourns 28X2695
GAS DISCHARGE TUBE, 2P, 2KA, 600V, FULL REEL; Product Range:2051 Series; DC Breakover Voltage:90V; GDT Case Style:SMD; Impulse Discharge Current:2kA; Impulse Sparkover Voltage:600V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 2KA, 600V, FULL REEL; Product Range:2051 Series; DC Breakover Voltage:90V; GDT Case Style:SMD; Impulse Discharge Current:2kA; Impulse Sparkover Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet
Gas Discharge Tube, Smd, 90V; Product Range Bourns - 65T5102 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, Smd, 90V; Product Range Bourns
65T5102
Gas Discharge Tube, Smd, 90V; Product Range Bourns 65T5102
GAS DISCHARGE TUBE, SMD, 90V; Product Range:2051 Series; DC Breakover Voltage:90V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:2kA; Impulse Sparkover Voltage:600V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

GAS DISCHARGE TUBE, SMD, 90V; Product Range:2051 Series; DC Breakover Voltage:90V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:2kA; Impulse Sparkover Voltage:600V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 808402-2051-09-SM-RPLF 7334965 7334965P 2051-09-SM-RPLFCT-ND 2051-09-SM-RPLFTR-ND 39T9176
Product Name Gas Discharge Tube Arresters (GDT) - 2051-09-SM-RPLF Gas Discharge Tubes Gas Discharge Tubes Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 2P, 2Ka, 600V; Product Range Bourns
Package Type Surface Mount Surface mount Surface Mount; 1812 (4532 Metric) Surface Mount; 1812 (4532 Metric) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1670485 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 3628-9071.99.0648-ND - DigiKey
Specs
Application Industrial
Package Type Connectorized; Module
View Details
Gas Discharge Tube Arresters (GDT) - 495-76518-ND - DigiKey
Specs
Application Industrial
Features Fail Short
Package Type Through Hole Radial Leads; Axial Cylinder, 3 Lead (Radial Bend)
View Details
2 suppliers