Gas Discharge Tube 90V 10000A (10kA) ±20% 2 Pole Surface Mount Horizontal
Gas Discharge Tube 90V 10000A (10kA) ±20% 2 Pole Surface Mount Horizontal
Gas Discharge Tube 90V 10000A (10kA) ±20% 2 Pole Surface Mount Horizontal
Flat GDT Horizontal THT 90V
Manufacturer: Bourns Inc.
Win Source Part Number: 854496-2017-09-SMH-R
Series: 2017
Features: Gas Discharge Tube 90 V 2 Pole
Package: Reel - TR
Family Name: 2017
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Other Part Number: 2017-09-SMH-RPLFTR, 2017-09-SMH-RPLFCT, 2017-09-SMH-RPLFDKR
GAS DISCHARGE TUBE, 90V, SMD; Product Range:2017 Series; DC Breakover Voltage:90V; GDT Case Style:SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:600V RoHS Compliant: Yes
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 2017-09-SMH-RPLFTR-ND | 2017-09-SMH-RPLFCT-ND | 9132636 | 9132636P | 854496-2017-09-SMH-RPLF | 78Y4448 |
| Product Name | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tubes | Gas Discharge Tubes | Gas Discharge Tube Arresters (GDT) - 2017-09-SMH-RPLF | Gas Discharge Tube, 90V, Smd; Product Range Bourns |
| Application | Industrial | Industrial |