Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2045-40-BLF

Description
Gas Discharge Tube 400V 10000A (10kA) ±30% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 400V 10000A (10kA) ±30% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2045-40-BLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2045-40-BLF-ND
Gas Discharge Tube Arresters (GDT) 2045-40-BLF-ND
Gas Discharge Tube 400V 10000A (10kA) ±30% 2 Pole Through Hole

Gas Discharge Tube 400V 10000A (10kA) ±30% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tubes - 7687477 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gas Discharge Tubes
7687477
Gas Discharge Tubes 7687477
2 Pole Axial GDT 400V 10kA B2045

2 Pole Axial GDT 400V 10kA B2045

Supplier's Site
Gas Discharge Tubes - 1729704 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gas Discharge Tubes
1729704
Gas Discharge Tubes 1729704
2 Pole Axial GDT 400V 10kA B2045

2 Pole Axial GDT 400V 10kA B2045

Supplier's Site
Gas Discharge Tube, 400V, Axial; Product Range Bourns - 52W8878 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 400V, Axial; Product Range Bourns
52W8878
Gas Discharge Tube, 400V, Axial; Product Range Bourns 52W8878
GAS DISCHARGE TUBE, 400V, AXIAL; Product Range:2045 Series; DC Breakover Voltage:400V; GDT Case Style:Axial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:1kV RoHS Compliant: Yes

GAS DISCHARGE TUBE, 400V, AXIAL; Product Range:2045 Series; DC Breakover Voltage:400V; GDT Case Style:Axial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2045-40-BLF-ND 7687477 52W8878
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tubes Gas Discharge Tube, 400V, Axial; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469893 - RS Components, Ltd.
Specs
Rated Voltage 2100 volts
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - Specialty Electrodes - BG - CITEL SURGE PROTECTION
Specs
Capacitance Range 4 pF
Rated Voltage 1500 volts
Rated Voltage 255 volts
View Details