Bourns, Inc. Gas Discharge Tubes 2036-07-SM-RPLF

Description
GAS DISCHARGE TUBE
Request a Quote Datasheet
Description
GAS DISCHARGE TUBE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tubes - 2231625 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gas Discharge Tubes
2231625
Gas Discharge Tubes 2231625
GAS DISCHARGE TUBE

GAS DISCHARGE TUBE

Supplier's Site
Gas Discharge Tubes - 2231626P - RS Components, Ltd.
Corby, Northants, United Kingdom
Gas Discharge Tubes
2231626P
Gas Discharge Tubes 2231626P
GAS DISCHARGE TUBE

GAS DISCHARGE TUBE

Supplier's Site
Gas Discharge Tubes - 2231626 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gas Discharge Tubes
2231626
Gas Discharge Tubes 2231626
GAS DISCHARGE TUBE

GAS DISCHARGE TUBE

Supplier's Site
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1150268-2036-07-SM-RPLF
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1150268-2036-07-SM-RPLF
Win Source Part Number: 1150268-2036-07-SM-R PLF Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: Mini-TRIGARD™ 2036-SM Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Voltage - DC Spark Over (Nom): 75 V Number of Poles: 3 Fail Short: No Impulse Discharge Current (8/20µs): 10000A (10kA) Package / Case: 3-SMD Cylinder Square End Alternative Parts (Cross-Reference): 2036-07-SM-RPLF.; 2036-07SM-RPLF; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Other Names: 2036-07-SM-RPLFCT,20 3607SMRPLF,2036-07-S M-RPLF-ND,2036-07-SM -RPLFTR,2036-07-SM-R PLFDKR Base Product Number: 2036

Win Source Part Number: 1150268-2036-07-SM-RPLF
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: Mini-TRIGARD™ 2036-SM
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 75 V
Number of Poles: 3
Fail Short: No
Impulse Discharge Current (8/20µs): 10000A (10kA)
Package / Case: 3-SMD Cylinder Square End
Alternative Parts (Cross-Reference): 2036-07-SM-RPLF.; 2036-07SM-RPLF;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Bourns Inc.
Other Names: 2036-07-SM-RPLFCT,203607SMRPLF,2036-07-SM-RPLF-ND,2036-07-SM-RPLFTR,2036-07-SM-RPLFDKR
Base Product Number: 2036

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 2036-07-SM-RPLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2036-07-SM-RPLFDKR-ND
Gas Discharge Tube Arresters (GDT) 2036-07-SM-RPLFDKR-ND
Gas Discharge Tube 75V 10000A (10kA) ±20% 3 Pole Surface Mount

Gas Discharge Tube 75V 10000A (10kA) ±20% 3 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 2036-07-SM-RPLFCT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2036-07-SM-RPLFCT-ND
Gas Discharge Tube Arresters (GDT) 2036-07-SM-RPLFCT-ND
Gas Discharge Tube 75V 10000A (10kA) ±20% 3 Pole Surface Mount

Gas Discharge Tube 75V 10000A (10kA) ±20% 3 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 2036-07-SM-RPLFTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2036-07-SM-RPLFTR-ND
Gas Discharge Tube Arresters (GDT) 2036-07-SM-RPLFTR-ND
Gas Discharge Tube 75V 10000A (10kA) ±20% 3 Pole Surface Mount

Gas Discharge Tube 75V 10000A (10kA) ±20% 3 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube, 20Ka, 75V; Product Range Bourns - 68Y6610 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 20Ka, 75V; Product Range Bourns
68Y6610
Gas Discharge Tube, 20Ka, 75V; Product Range Bourns 68Y6610
GAS DISCHARGE TUBE, 20KA, 75V; Product Range:Mini-TRIGARD 2036-xx-SM Series; DC Breakover Voltage:75V; GDT Case Style:3 Terminal SMD; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:525V; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

GAS DISCHARGE TUBE, 20KA, 75V; Product Range:Mini-TRIGARD 2036-xx-SM Series; DC Breakover Voltage:75V; GDT Case Style:3 Terminal SMD; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:525V; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2231625 1150268-2036-07-SM-RPLF 2036-07-SM-RPLFDKR-ND 2036-07-SM-RPLFTR-ND 68Y6610
Product Name Gas Discharge Tubes Circuit Protection - Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 20Ka, 75V; Product Range Bourns
Rated Voltage 525 volts 525 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1911541 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Tube Surge Arrestor 50-700MHz DC Blocked - CSG-50NFNF - Comtelco Industries, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
Package Type Connectorized
View Details