The SL1011A series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced Lightning disturbances. The SL1011A series also features ultra low capacitance (typically 1pF or less) and optimised internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 5,000A pulse without destruction. Excellent response to fast rising transients. Ultra low capacitance. 5 kA surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5
Gas Discharge Tube 230V 5000A (5kA) 2 Pole Through Hole
Gas Discharge Tube 230V 5000A (5kA) 2 Pole Through Hole
Win Source Part Number: 1301840-SL1011A230A
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SL1011A
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 500
Voltage - DC Spark Over (Nom): 230 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 5000A (5kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: Littelfuse Inc.
Other Names: F3357TR,F3357CT,SL10
GAS DISCHARGE TUBE, 230V; Product Range:SL Series; DC Breakover Voltage:230V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:550V; SVHC:No SVHC (12-Jan-2017); Body Diameter:10mm; Breakdown RoHS Compliant: Yes
| Littelfuse, Inc. | RS Components, Ltd. | DigiKey | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | SL1011A230A | 7606787 | F3357CT-ND | F3357TR-ND | 1301840-SL1011A230A | 59M8836 |
| Product Name | Two Terminal Medium Duty Gas Plasma Overvoltage Arresters(GDT) | Gas Discharge Tubes | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) | Circuit Protection - Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube, 230V; Product Range Littelfuse |
| Standards | RoHS | |||||
| Package Type | Through Hole Axial Wire leads | Through Hole Axial Wire leads; Axial | Through Hole Axial Wire leads; Axial Cylinder | Through Hole Axial Wire leads; Axial Cylinder | Through Hole Axial Wire leads | |
| Capacitance Range | 1 pF | |||||
| Rated Voltage | 276 volts | 550 volts |