Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2057-07-BLF

Description
Gas Discharge Tube 75V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 75V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2057-07-BLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2057-07-BLF-ND
Gas Discharge Tube Arresters (GDT) 2057-07-BLF-ND
Gas Discharge Tube 75V 5000A (5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 75V 5000A (5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tubes - 7687613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gas Discharge Tubes
7687613
Gas Discharge Tubes 7687613
Bourns 2057-07-BLF Gas Discharge Tube

Bourns 2057-07-BLF Gas Discharge Tube

Supplier's Site
Gas Discharge Tubes - 1728441 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gas Discharge Tubes
1728441
Gas Discharge Tubes 1728441
Bourns 2057-07-BLF Gas Discharge Tube

Bourns 2057-07-BLF Gas Discharge Tube

Supplier's Site
Gas Discharge Tube, 75V, Axial; Product Range Bourns - 52W8974 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 75V, Axial; Product Range Bourns
52W8974
Gas Discharge Tube, 75V, Axial; Product Range Bourns 52W8974
GAS DISCHARGE TUBE, 75V, AXIAL; Product Range:2057 Series; DC Breakover Voltage:75V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:800V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 75V, AXIAL; Product Range:2057 Series; DC Breakover Voltage:75V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2057-07-BLF-ND 7687613 52W8974
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tubes Gas Discharge Tube, 75V, Axial; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1678423 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 2 Electrodes - BA S Leaded - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Through Hole Axial Wire leads
Capacitance Range 0.3000 pF
View Details