Bourns, Inc. Gas Discharge Tubes 2049-60-BLF

Description
2 Pole Axial GDT 600V 20kA B2049
Request a Quote Datasheet
Description
2 Pole Axial GDT 600V 20kA B2049
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tubes - 7687516 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gas Discharge Tubes
7687516
Gas Discharge Tubes 7687516
2 Pole Axial GDT 600V 20kA B2049

2 Pole Axial GDT 600V 20kA B2049

Supplier's Site
Gas Discharge Tubes - 1728486 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gas Discharge Tubes
1728486
Gas Discharge Tubes 1728486
2 Pole Axial GDT 600V 20kA B2049

2 Pole Axial GDT 600V 20kA B2049

Supplier's Site
Gas Discharge Tube Arresters (GDT) - 2049-60-BLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2049-60-BLF-ND
Gas Discharge Tube Arresters (GDT) 2049-60-BLF-ND
Gas Discharge Tube 600V 15000A (15kA) ±30% 2 Pole Through Hole

Gas Discharge Tube 600V 15000A (15kA) ±30% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 600V, Axial; Product Range Bourns - 52W8904 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 600V, Axial; Product Range Bourns
52W8904
Gas Discharge Tube, 600V, Axial; Product Range Bourns 52W8904
GAS DISCHARGE TUBE, 600V, AXIAL; Product Range:2049 Series; DC Breakover Voltage:600V; GDT Case Style:Axial Leaded; Impulse Discharge Current:15kA; Impulse Sparkover Voltage:1.3kV RoHS Compliant: Yes

GAS DISCHARGE TUBE, 600V, AXIAL; Product Range:2049 Series; DC Breakover Voltage:600V; GDT Case Style:Axial Leaded; Impulse Discharge Current:15kA; Impulse Sparkover Voltage:1.3kV RoHS Compliant: Yes

Supplier's Site
Gas Discharge Tube, 600V, 15Ka; Product Range Bourns - 43W4558 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 600V, 15Ka; Product Range Bourns
43W4558
Gas Discharge Tube, 600V, 15Ka; Product Range Bourns 43W4558
GAS DISCHARGE TUBE, 600V, 15KA; Product Range:2049 Series; DC Breakover Voltage:600V; GDT Case Style:Axial Leaded; Impulse Discharge Current:15kA; Impulse Sparkover Voltage:1.3kV; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

GAS DISCHARGE TUBE, 600V, 15KA; Product Range:2049 Series; DC Breakover Voltage:600V; GDT Case Style:Axial Leaded; Impulse Discharge Current:15kA; Impulse Sparkover Voltage:1.3kV; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 7687516 2049-60-BLF-ND 52W8904
Product Name Gas Discharge Tubes Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 600V, Axial; Product Range Bourns
Package Type Through Hole Axial Wire leads; Axial Through Hole Axial Wire leads; Axial Cylinder Through Hole Axial Wire leads
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031064P - RS Components, Ltd.
Specs
Rated Voltage 800 volts
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 2 Electrodes - BB S Leaded - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12, IEC 68-2-20 (Solderability)
Package Type Through Hole Axial Wire leads
Capacitance Range 0.8000 pF
View Details