Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2089-360-BLF

Description
Gas Discharge Tube 3600V 1500A (1.5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 3600V 1500A (1.5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2089-360-BLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2089-360-BLF-ND
Gas Discharge Tube Arresters (GDT) 2089-360-BLF-ND
Gas Discharge Tube 3600V 1500A (1.5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 3600V 1500A (1.5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tubes - 7687774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gas Discharge Tubes
7687774
Gas Discharge Tubes 7687774
Bourns 2089-360-BLF Gas Discharge Tube

Bourns 2089-360-BLF Gas Discharge Tube

Supplier's Site
Gas Discharge Tubes - 1728548 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gas Discharge Tubes
1728548
Gas Discharge Tubes 1728548
Bourns 2089-360-BLF Gas Discharge Tube

Bourns 2089-360-BLF Gas Discharge Tube

Supplier's Site
Gas Discharge Tube, 3.6Kv, Axial; Product Range Bourns - 94T5390 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 3.6Kv, Axial; Product Range Bourns
94T5390
Gas Discharge Tube, 3.6Kv, Axial; Product Range Bourns 94T5390
GAS DISCHARGE TUBE, 3.6KV, AXIAL; Product Range:2089 Series; DC Breakover Voltage:3.6kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:3kA; Impulse Sparkover Voltage:4.6kV RoHS Compliant: Yes

GAS DISCHARGE TUBE, 3.6KV, AXIAL; Product Range:2089 Series; DC Breakover Voltage:3.6kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:3kA; Impulse Sparkover Voltage:4.6kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2089-360-BLF-ND 7687774 94T5390
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tubes Gas Discharge Tube, 3.6Kv, Axial; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1670485 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Tube Surge Arrestor 50-700MHz DC Blocked - CSG-50NFNF - Comtelco Industries, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
Package Type Connectorized
View Details