GDT 350V 14000A 3 POLE
GDT 350V 14000A 3 POLE
GDT 350V 14000A 3 POLE
Next-Generation GDT 5mm 350V
Next-Generation GDT 5mm 350V
Next-Generation GDT 5mm 350V
| DigiKey | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 118-GDT35-35-S1-RPTR-ND | 118-GDT35-35-S1-RPDKR-ND | 2645534 |
| Product Name | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tubes |
| Application | Industrial | Industrial | |
| Features | Tape and Reel Packaging | ||
| Package Type | Cylinder No Lead, 3 Terminal | Cylinder No Lead, 3 Terminal |