TVS DIODE 200VWM 392VC DO204AR
TVS 200V 5% 100000W UNI
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MART100KP200A/TR-ND | MART100KP200A/TR |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-204AR, Axial | DO-204AR |
| Peak Pulse Power | 100000 watts | 100000 watts |
| VC | 392 volts | 392 volts |