Microchip Technology, Inc. TVS Diodes MART100KP51AE3

Description
101V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
Request a Quote Datasheet
Description
101V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1086-5205-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1086-5205-ND
TVS Diodes 1086-5205-ND
101V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)

101V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)

Buy Now Datasheet
Tvs 51V 10% 100000W Uni 5A Rohs Compliant Microchip - 32AJ6336 - Newark, An Avnet Company
Chicago, IL, United States
Tvs 51V 10% 100000W Uni 5A Rohs Compliant Microchip
32AJ6336
Tvs 51V 10% 100000W Uni 5A Rohs Compliant Microchip 32AJ6336
TVS 51V 10% 100000W UNI 5A ROHS COMPLIANT: YES

TVS 51V 10% 100000W UNI 5A ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MART100KP51AE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MART100KP51AE3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MART100KP51AE3
TVS DIODE 51VWM 101VC CASE 5A

TVS DIODE 51VWM 101VC CASE 5A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1086-5205-ND 32AJ6336 MART100KP51AE3
Product Name TVS Diodes Tvs 51V 10% 100000W Uni 5A Rohs Compliant Microchip Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package DO-204AR, Axial Case 5A (DO-204AR)
Peak Pulse Power 100000 watts 100000 watts
VC 101 volts 101 volts
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 7514997P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
Direction Unidirectional
RoHS Compliant RoHS
View Details
Power TVS Modules - 60KS200CH1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
400 W Transient Voltage Suppressor - P4SMA30CAJ - Nexperia B.V.
Specs
Direction Bidirectional
RoHS Compliant RoHS
Package SOD1001-1
View Details