787V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
TVS 400V 5% 100000W UNI 5A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-5184-ND | 32AJ6319 |
| Product Name | TVS Diodes | Tvs 400V 5% 100000W Uni 5A Rohs Compliant Microchip |
| Configuration | Single | |
| Package | DO-204AR, Axial | |
| Peak Pulse Power | 100000 watts | |
| VC | 787 volts |