690V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
TVS 350V 5% 100000W BI 5A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-5182-ND | 32AJ6313 |
| Product Name | TVS Diodes | Tvs 350V 5% 100000W Bi 5A Rohs Compliant Microchip |
| Configuration | Single | |
| Package | DO-204AR, Axial | |
| Peak Pulse Power | 100000 watts | |
| VC | 690 volts |