Microchip Technology, Inc. TVS Diodes MART100KP250AE3

Description
493V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
Request a Quote Datasheet
Description
493V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1086-5165-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1086-5165-ND
TVS Diodes 1086-5165-ND
493V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)

493V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MART100KP250AE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MART100KP250AE3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MART100KP250AE3
TVS DIODE 250VWM 493VC CASE 5A

TVS DIODE 250VWM 493VC CASE 5A

Supplier's Site
Tvs 250V 10% 100000W Uni 5A Rohs Compliant Microchip - 32AJ6296 - Newark, An Avnet Company
Chicago, IL, United States
Tvs 250V 10% 100000W Uni 5A Rohs Compliant Microchip
32AJ6296
Tvs 250V 10% 100000W Uni 5A Rohs Compliant Microchip 32AJ6296
TVS 250V 10% 100000W UNI 5A ROHS COMPLIANT: YES

TVS 250V 10% 100000W UNI 5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1086-5165-ND MART100KP250AE3 32AJ6296
Product Name TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs 250V 10% 100000W Uni 5A Rohs Compliant Microchip
Configuration Single
Package DO-204AR, Axial Case 5A (DO-204AR)
Peak Pulse Power 100000 watts 100000 watts
VC 493 volts 493 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 90KS200C - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
400 W Transient Voltage Suppressor - P4SMA20AJ - Nexperia B.V.
Specs
Direction Unidirectional
RoHS Compliant RoHS
Package SOD1001-1
View Details
TVS Diodes - 1827295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package U-dfn1610
View Details