69.4V Clamp 519A Ipp Tvs Diode Surface Mount PLAD
SURFACE MOUNT 36,000 WATT, TVS, PLAD, VWM=43V, VBR=47.8V, ID=10A, IPP=519A, VC=69.4V TEMP COEFF=50 PLAD ROHS COMPLIANT: YES
TVS DIODE 43VWM 69.4VC PLAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MAPLAD36KP43CA-ND | 33AJ6909 | MAPLAD36KP43CA |
| Product Name | TVS Diodes | Surface Mount 36,000 Watt, Tvs, Plad, Vwm=43V, Vbr=47.8V, Id=10A, Ipp=519A, Vc=69.4V Temp Coeff=50 Plad Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 36000 watts | 36000 watts | |
| VC | 69.4 volts | 69.4 volts |