103V Clamp 350A Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 64VWM 103VC PLAD
SURFACE MOUNT 36,000 WATT, TVS, PLAD, VWM=64V, VBR=71.1V, ID=10A, IPP=350A, VC=103V TEMP COEFF=75 PLAD ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | MAPLAD36KP64CAE3-ND | MAPLAD36KP64CAE3 | 33AJ6938 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Surface Mount 36,000 Watt, Tvs, Plad, Vwm=64V, Vbr=71.1V, Id=10A, Ipp=350A, Vc=103V Temp Coeff=75 Plad Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 36000 watts | 36000 watts | |
| VC | 103 volts | 103 volts |