114V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
TVS 58V 10% 100000W UNI 5A ROHS COMPLIANT: YES
TVS DIODE 58VWM 114VC CASE 5A
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-5213-ND | 32AJ6344 | MART100KP58AE3 |
| Product Name | TVS Diodes | Tvs 58V 10% 100000W Uni 5A Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-204AR, Axial | Case 5A (DO-204AR) | |
| Peak Pulse Power | 100000 watts | 100000 watts | |
| VC | 114 volts | 114 volts |