21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
TVS DIODE 13VWM 21.5VC SMBG
TVS 13V 5% 600W UNI SMBG (DO-215AA) ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-5273-ND | MASMBG13AE3 | 35AJ8381 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 13V 5% 600W Uni Smbg (Do-215Aa) Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | SMB; DO-215AA, SMB Gull Wing | SMB; SMBG (DO-215AA) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 21.5 volts | 21.5 volts |