21.5V Clamp 349A Ipp Tvs Diode Surface Mount Mini-PLAD
BI-DIRECTIONAL TVS MINIPLAD ROHS COMPLIANT: YES
TVS DIODE
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MAPLAD7.5KP13CAE3-ND | 35AJ7970 | MAPLAD7.5KP13CAE3 |
| Product Name | TVS Diodes | Bi-Directional Tvs Miniplad Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Nonstandard SMD | Mini-PLAD | |
| Peak Pulse Power | 7500 watts | 7500 watts | |
| VC | 21.5 volts | 21.5 volts |