77.4V Clamp 466A Ipp Tvs Diode Surface Mount PLAD
SURFACE MOUNT 36,000 WATT, TVS, PLAD, VWM=48V, VBR=53.3V, ID=10A, IPP=466A, VC=77.4V TEMP COEFF=54 PLAD ROHS COMPLIANT: YES
TVS DIODE 48VWM 77.4VC PLAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MAPLAD36KP48AE3-ND | 33AJ6916 | MAPLAD36KP48AE3 |
| Product Name | TVS Diodes | Surface Mount 36,000 Watt, Tvs, Plad, Vwm=48V, Vbr=53.3V, Id=10A, Ipp=466A, Vc=77.4V Temp Coeff=54 Plad Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 36000 watts | 36000 watts | |
| VC | 77.4 volts | 77.4 volts |