275V Clamp 2.2A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
TVS DIODE 170VWM 275VC SMBG
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-5299-ND | MASMBG170CAE3 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-215AA, SMB Gull Wing | SMB; SMBG (DO-215AA) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 275 volts | 275 volts |