21.5V Clamp 349A Ipp Tvs Diode Surface Mount Mini-PLAD
UNI-DIRECTIONAL TVS MINIPLAD ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MAPLAD7.5KP13AE3-ND | 35AJ7968 |
| Product Name | TVS Diodes | Uni-Directional Tvs Miniplad Rohs Compliant Microchip |
| Configuration | Single | |
| Package | Nonstandard SMD | |
| Peak Pulse Power | 7500 watts | |
| VC | 21.5 volts |