564V Clamp 64A Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 350VWM 564VC PLAD
SURFACE MOUNT 36,000 WATT, TVS, PLAD, VWM=350V, VBR=389V, ID=10A, IPP=64A, VC=564V TEMP COEFF=430 PLAD ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | MAPLAD36KP350CAE3-ND | MAPLAD36KP350CAE3 | 33AJ6894 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Surface Mount 36,000 Watt, Tvs, Plad, Vwm=350V, Vbr=389V, Id=10A, Ipp=64A, Vc=564V Temp Coeff=430 Plad Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 36000 watts | 36000 watts | |
| VC | 564 volts | 564 volts |