93.6V Clamp 385A Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 58VWM 93.6VC PLAD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MAPLAD36KP58AE3-ND | MAPLAD36KP58AE3 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | Nonstandard SMD | PLAD |
| Peak Pulse Power | 36000 watts | 36000 watts |
| VC | 93.6 volts | 93.6 volts |