53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
TVS DIODE 33VWM 53.3VC SMBG
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-5342-ND | MASMBG33A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-215AA, SMB Gull Wing | SMB; SMBG (DO-215AA) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 53.3 volts | 53.3 volts |