48.8V Clamp 738A Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 30VWM 48.8VC PLAD
SURFACE MOUNT 36,000 WATT, TVS, PLAD, VWM=30V, VBR=33.3V, ID=10A, IPP=738A, VC=48.8V TEMP COEFF=30 PLAD ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | MAPLAD36KP30CA-ND | MAPLAD36KP30CA | 33AJ6881 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Surface Mount 36,000 Watt, Tvs, Plad, Vwm=30V, Vbr=33.3V, Id=10A, Ipp=738A, Vc=48.8V Temp Coeff=30 Plad Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 36000 watts | 36000 watts | |
| VC | 48.8 volts | 48.8 volts |