72.7V Clamp 496A Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 45VWM 72.7VC PLAD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MAPLAD36KP45CAE3-ND | MAPLAD36KP45CAE3 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | Nonstandard SMD | PLAD |
| Peak Pulse Power | 36000 watts | 36000 watts |
| VC | 72.7 volts | 72.7 volts |