Single Output LDO, 1.0A, Fixed(5.0V), Low Quiescent Current 8-SOIC 0 to 70
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC
1-A, low-dropout voltage regulator with reverse current protection from 0°C to 70°C 8-SOIC Product overview: UCC381DPTR-5 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UCC381DPTR-5 can be used for catalog matching and distributor lookup.
UCC381 1A, Low-Dropout Linear Regulator
Manufacturer: Texas Instruments
Win Source Part Number: 004712-UCC381DPTR-5
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.5V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Maximum Input Voltage: 9V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 1A
Operating Supply Current: 650μA
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators Low Power 1 Ampere
IC REG LINEAR 5V 1A 8SOIC
IC REG LINEAR 5V 1A 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | UCC381DPTR-5 | 296-29081-2-ND | 776-UCC381DPTR-5 | UCC381DPTR-5 | 004712-UCC381DPTR-5 | UCC381DPTR-5 | UCC381DPTR-5 | UCC381DPTR-5 |
| Product Name | UCC381-5 Single Output LDO, 1.0A, Fixed(5.0V), Low Quiescent Current | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | SOIC Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - UCC381DPTR-5 | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; D | SOIC; Other; SOIC8 | SOIC; Other; 8-SOIC | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Reverse Voltage Protection | Reverse Voltage Protection | |||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts |