Texas Instruments PMIC - PMIC - PFC (Power Factor Correction) - UCC28056BDBVR UCC28056BDBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 901721-UCC28056BDBVR Operating Temperature Range: -40°C ~ 125°C (TA) Features: PFC IC Discontinuous (Transition) - SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: UCC28056 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-UCC28056BDBVRTR, 296-UCC28056BDBVRDKR , 296-UCC28056BDBVRCT
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901721-UCC28056BDBVR Operating Temperature Range: -40°C ~ 125°C (TA) Features: PFC IC Discontinuous (Transition) - SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: UCC28056 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-UCC28056BDBVRTR, 296-UCC28056BDBVRDKR , 296-UCC28056BDBVRCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - PFC (Power Factor Correction) - UCC28056BDBVR - 901721-UCC28056BDBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UCC28056BDBVR
901721-UCC28056BDBVR
PMIC - PMIC - PFC (Power Factor Correction) - UCC28056BDBVR 901721-UCC28056BDBVR
Manufacturer: Texas Instruments Win Source Part Number: 901721-UCC28056BDBVR Operating Temperature Range: -40°C ~ 125°C (TA) Features: PFC IC Discontinuous (Transition) - SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: UCC28056 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-UCC28056BDBVRTR, 296-UCC28056BDBVRDKR , 296-UCC28056BDBVRCT

Manufacturer: Texas Instruments
Win Source Part Number: 901721-UCC28056BDBVR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: PFC IC Discontinuous (Transition) - SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: UCC28056
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-UCC28056BDBVRTR, 296-UCC28056BDBVRDKR, 296-UCC28056BDBVRCT

Buy Now Datasheet
Singapore, Singapore
High-Performance SOT-23 Power Management IC
759-UCC28056BDBVR
High-Performance SOT-23 Power Management IC 759-UCC28056BDBVR
6-pin high performance CRM/DCM PFC controller 6-SOT-23 -40 to 125 Product overview: UCC28056BDBVR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, High-Performance, SOT-23, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UCC28056BDBVR can be used for catalog matching and distributor lookup.

6-pin high performance CRM/DCM PFC controller 6-SOT-23 -40 to 125 Product overview: UCC28056BDBVR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, High-Performance, SOT-23, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UCC28056BDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PFC (Power Factor Correction) - UCC28056BDBVR - ODG (Origin Data Global)
Shenzhen, China
PFC (Power Factor Correction)
UCC28056BDBVR
PFC (Power Factor Correction) UCC28056BDBVR
IC POWER MANAGEMENT

IC POWER MANAGEMENT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 901721-UCC28056BDBVR 759-UCC28056BDBVR UCC28056BDBVR
Product Name PMIC - PMIC - PFC (Power Factor Correction) - UCC28056BDBVR High-Performance SOT-23 Power Management IC PFC (Power Factor Correction)
Package Type SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6
Unlock Full Specs
to access all available technical data