Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1196632-UCC3813D-5G4
Length: 4.9 mm
Frequency: 1 MHz
Height: 1.58 mm
Weight: 72.603129 mg
Topology: Flyback, Boost
Duty Cycle: 50 %
Number of Pins: 8
Number of Outputs: 1
Output Current: 1 A
Output Voltage: 1 V
Width: 3.91 mm
Rise Time: 41 ns
Fall Time: 44 ns
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: SOIC
Max Frequency: 1 MHz
Alternative Parts (Cross-Reference): UCC3813D5G4;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Switching Frequency: 1 MHz
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 12 V
Max Operating Temperature: 70 °C
Max Duty Cycle: 50 %
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1196632-UCC3813D-5G4 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - UCC3813D-5G4 |
| Package Type | SOIC; Other; SOIC |