Texas Instruments UCC281-ADJ Single Output LDO, 1.0A, Adj.(1.22 to 8.85V), Low Quiescent Current UCC281DPTR-ADJ

Description
Single Output LDO, 1.0A, Adj.(1.22 to 8.85V), Low Quiescent Current 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 1.0A, Adj.(1.22 to 8.85V), Low Quiescent Current 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC281-ADJ Single Output LDO, 1.0A, Adj.(1.22 to 8.85V), Low Quiescent Current - UCC281DPTR-ADJ - Texas Instruments
Dallas, TX, United States
UCC281-ADJ Single Output LDO, 1.0A, Adj.(1.22 to 8.85V), Low Quiescent Current
UCC281DPTR-ADJ
UCC281-ADJ Single Output LDO, 1.0A, Adj.(1.22 to 8.85V), Low Quiescent Current UCC281DPTR-ADJ
Single Output LDO, 1.0A, Adj.(1.22 to 8.85V), Low Quiescent Current 8-SOIC -40 to 85

Single Output LDO, 1.0A, Adj.(1.22 to 8.85V), Low Quiescent Current 8-SOIC -40 to 85

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - UCC281DPTR-ADJ-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
UCC281DPTR-ADJ-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators UCC281DPTR-ADJ-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UCC281DPTR-ADJ - 1115838-UCC281DPTR-ADJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UCC281DPTR-ADJ
1115838-UCC281DPTR-ADJ
PMIC - PMIC - Voltage Regulators - Linear - UCC281DPTR-ADJ 1115838-UCC281DPTR-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 1115838-UCC281DPTR-A DJ Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 1A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Maximum Input Voltage: 9V Nominal Output Voltage (Min/Fixed): 1.22V Dropout Voltage-Max: 0.2V @ 200mA Operating Supply Current: 650μA Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO) Maximum Output Voltage: 8.85V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115838-UCC281DPTR-ADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Maximum Input Voltage: 9V
Nominal Output Voltage (Min/Fixed): 1.22V
Dropout Voltage-Max: 0.2V @ 200mA
Operating Supply Current: 650μA
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Maximum Output Voltage: 8.85V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.0A 8.85V SOIC LDO Voltage Regulator IC
776-UCC281DPTR-ADJ
1.0A 8.85V SOIC LDO Voltage Regulator IC 776-UCC281DPTR-ADJ
Single Output LDO, 1.0A, Adj.(1.22 to 8.85V), Low Quiescent Current 8-SOIC -40 to 85 Product overview: UCC281DPTR-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.0A, 8.85V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.0A, 8.85V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UCC281DPTR-ADJ can be used for catalog matching and distributor lookup.

Single Output LDO, 1.0A, Adj.(1.22 to 8.85V), Low Quiescent Current 8-SOIC -40 to 85 Product overview: UCC281DPTR-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.0A, 8.85V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.0A, 8.85V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UCC281DPTR-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - UCC281DPTR-ADJ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UCC281DPTR-ADJ
PMIC - Voltage Regulators - Linear UCC281DPTR-ADJ
IC REG LINEAR POS ADJ 1A 8SOIC

IC REG LINEAR POS ADJ 1A 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UCC281DPTR-ADJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UCC281DPTR-ADJ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UCC281DPTR-ADJ
IC REG LINEAR POS ADJ 1A 8SOIC

IC REG LINEAR POS ADJ 1A 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number UCC281DPTR-ADJ UCC281DPTR-ADJ-ND 1115838-UCC281DPTR-ADJ 776-UCC281DPTR-ADJ UCC281DPTR-ADJ UCC281DPTR-ADJ
Product Name UCC281-ADJ Single Output LDO, 1.0A, Adj.(1.22 to 8.85V), Low Quiescent Current Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - UCC281DPTR-ADJ 1.0A 8.85V SOIC LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Adjustable Output,Fixed Output Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC Other; D SOIC
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 1.2 to 8.8 volts 1.22 to 8.85 volts 1.22 volts 8.85 volts 1.22 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24156AYFFT - ODG (Origin Data Global)
Specs
Package Type Other; 20-UFBGA, DSBGA
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Buck 1.8V LDO Voltage Regulator IC - 85-BQ25120AYFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24195RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24210DQCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details