Single Output LDO, 500mA, Fixed(12V), Low Quiescent Current, wide Input Voltage Range 8-SOIC 0 to 70
-12V LDO Regulator, 500mA, 8-SOIC Product overview: UCC384DP-12 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -12V, 500mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 500mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UCC384DP-12 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-SOIC
Win Source Part Number: 1276493-UCC384DP-12
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Polarity: Negative
Output Type: Fixed
Output Current: 500mA
Family Name: UCC384
Output Voltage: -12V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 350μA
Protection Features: Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Voltage Input MAX: -15V
Voltage Dropout (Maximum): 0.5V @ 500mA
Alternative Parts (Cross-Reference): L79M12T; XC6902NC01ER-G; UCC384DP-12TR;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
UCC384 Low-Dropout, 0.5-A, Negative Linear Regulator
LDO Voltage Regulators 0.5A Negative Linear
IC REG LINEAR -12V 500MA 8SOIC
IC REG LINEAR -12V 500MA 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | UCC384DP-12 | 776-UCC384DP-12 | 296-8162-5-ND | 1276493-UCC384DP-12 | UCC384DP-12 | UCC384DP-12 | UCC384DP-12 | UCC384DP-12 |
| Product Name | UCC384-12 Single Output LDO, 500mA, Fixed(12V), Low Quiescent Current, wide Input Voltage Range | -12V 500mA SOIC LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - UCC384DP-12 | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Negative Output | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; SOIC | Other; D | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; SOIC8 | |||
| Output Voltage | -12 volts | -12 volts | -12 volts | 12 volts | -12 volts | |||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |