Single Output LDO, 3.0A, Adj.(1.22 to 8.5V), Reverse Current Protection, Thermal Shutdown 5-TO-220 -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | UCC283T-ADJG3 |
| Product Name | UCC283-ADJ Single Output LDO, 3.0A, Adj.(1.22 to 8.5V), Reverse Current Protection, Thermal Shutdown |
| Regulator Type | Low Dropout |
| Output Voltage Type | Adjustable Output,Fixed Output |
| Package Type | Other; DDPAK/TO-263,TO-220 |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Reverse Current Protection,Thermal Shutdown |
| Output Voltage | 1.2 to 8.5 volts |