The UCC2837 is an 8-pin N-channel MOSFET linear regulator controller designed for low dropout applications with input voltages as low as 3V. It integrates a charge pump to drive an external N-MOSFET and features duty ratio over-current protection. The device is available in an SOIC-8 package with operating temperatures from -40°C to 85°C. It supports output voltages as low as 1.5V and operates with a specified reference voltage of 1.5V across the temperature range.
8-Pin N-FET Linear Regulator Controller 8-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | UCC2837DG4 |
| Product Name | UCC2837 8-Pin N-FET Linear Regulator Controller |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; SOIC |
| Vout Tolerance | 1 % |