Texas Instruments UCC3837 8-Pin N-FET Linear Regulator Controller UCC3837D

Description
8-Pin N-FET Linear Regulator Controller 8-SOIC 0 to 70
Request a Quote Datasheet
Description
8-Pin N-FET Linear Regulator Controller 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC3837 8-Pin N-FET Linear Regulator Controller - UCC3837D - Texas Instruments
Dallas, TX, United States
UCC3837 8-Pin N-FET Linear Regulator Controller
UCC3837D
UCC3837 8-Pin N-FET Linear Regulator Controller UCC3837D
8-Pin N-FET Linear Regulator Controller 8-SOIC 0 to 70

8-Pin N-FET Linear Regulator Controller 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
1.5V 2.5mA SOIC LDO Voltage Regulator IC
757-UCC3837D
1.5V 2.5mA SOIC LDO Voltage Regulator IC 757-UCC3837D
LDO Cntrlr REG Adjustable 1.5V 2.5mA 8-Pin SOIC Tube Product overview: UCC3837D from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 2.5mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 2.5mA, SOIC, LDO Voltage Regulator IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-UCC3837D can be used for catalog matching and distributor lookup.

LDO Cntrlr REG Adjustable 1.5V 2.5mA 8-Pin SOIC Tube Product overview: UCC3837D from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 2.5mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 2.5mA, SOIC, LDO Voltage Regulator IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-UCC3837D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UCC3837D - 004714-UCC3837D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UCC3837D
004714-UCC3837D
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UCC3837D 004714-UCC3837D
Manufacturer: Texas Instruments Win Source Part Number: 004714-UCC3837D Packaging: Tube/Rail Type: Positive Adjustable Voltage - Input: 2.2 V to 12 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Operating Supply Current: 1.2mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 75

Manufacturer: Texas Instruments
Win Source Part Number: 004714-UCC3837D
Packaging: Tube/Rail
Type: Positive Adjustable
Voltage - Input: 2.2 V to 12 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Operating Supply Current: 1.2mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 75

Buy Now Datasheet
Voltage Regulators - Linear Regulator Controllers - 296-2548-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear Regulator Controllers
296-2548-5-ND
Voltage Regulators - Linear Regulator Controllers 296-2548-5-ND
Linear Regulator Controller IC Positive Adjustable 1 Output 8-SOIC

Linear Regulator Controller IC Positive Adjustable 1 Output 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers - UCC3837D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
UCC3837D
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers UCC3837D
IC LNR REG CTRLR 1OUT 8SOIC

IC LNR REG CTRLR 1OUT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number UCC3837D 757-UCC3837D 004714-UCC3837D 296-2548-5-ND UCC3837D
Product Name UCC3837 8-Pin N-FET Linear Regulator Controller 1.5V 2.5mA SOIC LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UCC3837D Voltage Regulators - Linear Regulator Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; SOIC Other; D SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC
Vout Tolerance 1 %
VIN 3 to 12 volts 2.2 to 12 volts
IQ 0.0012 amps 0.0012 amps
Unlock Full Specs
to access all available technical data