8-Pin N-FET Linear Regulator Controller 8-SOIC -40 to 85
Linear Regulator Controller IC Positive Adjustable 1 Output 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1276274-UCC2837DTR
Packaging: Reel - TR
Type: Positive Adjustable
Operating Temperature Range: -25°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Voltage - Input: 2.2 V ~ 12 V
Number of Outputs: 1
Family Name: UCC2837
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.2mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): RT9174CS; RT9174PS; RT9194PE;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
LDO Cntrlr REG Adjustable 1.5V 2.5mA 8-Pin SOIC T/R Product overview: UCC2837DTR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 2.5mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 2.5mA, SOIC, LDO Voltage Regulator IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-UCC2837DTR can be used for catalog matching and distributor lookup.
IC LNR REG CTRLR 1OUT 8SOIC
IC LNR REG CTRLR 1OUT 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | UCC2837DTR | UCC2837DTR-ND | 1276274-UCC2837DTR | 757-UCC2837DTR | UCC2837DTR | UCC2837DTR |
| Product Name | UCC2837 8-Pin N-FET Linear Regulator Controller | Voltage Regulators - Linear Regulator Controllers | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UCC2837DTR | 1.5V 2.5mA SOIC LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear Regulator Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | Other; D | SOIC; Other; 8-SOIC | SOIC |
| Vout Tolerance | 1 % | |||||
| VIN | 3 to 12 volts | 2.2 to 12 volts | ||||
| IQ | 0.0012 amps | 0.0012 amps |