Texas Instruments UCC381-3 Single Output LDO, 1.0A, Fixed(3.3V), Low Quiescent Current UCC381DPTR-3

Description
Single Output LDO, 1.0A, Fixed(3.3V), Low Quiescent Current 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Single Output LDO, 1.0A, Fixed(3.3V), Low Quiescent Current 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC381-3 Single Output LDO, 1.0A, Fixed(3.3V), Low Quiescent Current - UCC381DPTR-3 - Texas Instruments
Dallas, TX, United States
UCC381-3 Single Output LDO, 1.0A, Fixed(3.3V), Low Quiescent Current
UCC381DPTR-3
UCC381-3 Single Output LDO, 1.0A, Fixed(3.3V), Low Quiescent Current UCC381DPTR-3
Single Output LDO, 1.0A, Fixed(3.3V), Low Quiescent Current 8-SOIC 0 to 70

Single Output LDO, 1.0A, Fixed(3.3V), Low Quiescent Current 8-SOIC 0 to 70

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UCC381DPTR-3 - 1116054-UCC381DPTR-3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UCC381DPTR-3
1116054-UCC381DPTR-3
PMIC - PMIC - Voltage Regulators - Linear - UCC381DPTR-3 1116054-UCC381DPTR-3
Manufacturer: Texas Instruments Win Source Part Number: 1116054-UCC381DPTR-3 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 1A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Maximum Input Voltage: 9V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.8V @ 1A Operating Supply Current: 650μA Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1116054-UCC381DPTR-3
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Maximum Input Voltage: 9V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.8V @ 1A
Operating Supply Current: 650μA
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - UCC381DPTR-3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
UCC381DPTR-3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators UCC381DPTR-3-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC

Buy Now Datasheet
 - UCC381DPTR-3 - Rochester Electronics
Newburyport, MA, United States
UCC381 1A, Low-Dropout Linear Regulator

UCC381 1A, Low-Dropout Linear Regulator

Supplier's Site Datasheet
Singapore, Singapore
1.0A 3.3V SOIC LDO Voltage Regulator IC
776-UCC381DPTR-3
1.0A 3.3V SOIC LDO Voltage Regulator IC 776-UCC381DPTR-3
Single Output LDO, 1.0A, Fixed(3.3V), Low Quiescent Current 8-SOIC 0 to 70 Product overview: UCC381DPTR-3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.0A, 3.3V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.0A, 3.3V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UCC381DPTR-3 can be used for catalog matching and distributor lookup.

Single Output LDO, 1.0A, Fixed(3.3V), Low Quiescent Current 8-SOIC 0 to 70 Product overview: UCC381DPTR-3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.0A, 3.3V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.0A, 3.3V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UCC381DPTR-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UCC381DPTR-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UCC381DPTR-3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UCC381DPTR-3
IC REG LINEAR 3.3V 1A 8SOIC

IC REG LINEAR 3.3V 1A 8SOIC

Supplier's Site
PMIC - Voltage Regulators - Linear - UCC381DPTR-3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UCC381DPTR-3
PMIC - Voltage Regulators - Linear UCC381DPTR-3
IC REG LINEAR 3.3V 1A 8SOIC

IC REG LINEAR 3.3V 1A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number UCC381DPTR-3 1116054-UCC381DPTR-3 UCC381DPTR-3-ND UCC381DPTR-3 776-UCC381DPTR-3 UCC381DPTR-3 UCC381DPTR-3
Product Name UCC381-3 Single Output LDO, 1.0A, Fixed(3.3V), Low Quiescent Current PMIC - PMIC - Voltage Regulators - Linear - UCC381DPTR-3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.0A 3.3V SOIC LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOIC SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOP8 Other; D SOIC
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection Reverse Voltage Protection
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

3.7V SSOP Power Management IC - 713-BQ2060A-E619DBQ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SSOP
Output Voltage 3.3 volts
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Battery Management - BQ2010SN-D107 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24160RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
30V 5.85V Power Management IC - 713-BQ24314DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 4.35 volts
IOUT 1.5 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers